Samtec Inc. Electronic Connector ESQT-116-02-GF-T-435

Description
CONN SOCKET 48POS 0.079 GOLD PCB Product overview: ESQT-116-02-GF-T-435 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-116-02-GF-T -435 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN SOCKET 48POS 0.079 GOLD PCB Product overview: ESQT-116-02-GF-T-435 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-116-02-GF-T -435 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 315-ESQT-116-02-GF-T-435 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
315-ESQT-116-02-GF-T-435
Electronic Connector 315-ESQT-116-02-GF-T-435
CONN SOCKET 48POS 0.079 GOLD PCB Product overview: ESQT-116-02-GF-T-435 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-116-02-GF-T -435 can be used for catalog matching and distributor lookup.

CONN SOCKET 48POS 0.079 GOLD PCB Product overview: ESQT-116-02-GF-T-435 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-116-02-GF-T-435 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - ESQT-116-02-GF-T-435 - 774806-ESQT-116-02-GF-T-435 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ESQT-116-02-GF-T-435
774806-ESQT-116-02-GF-T-435
Rectangular Connectors - ESQT-116-02-GF-T-435 774806-ESQT-116-02-GF-T-435
Manufacturer: Samtec Inc. Win Source Part Number: 774806-ESQT-116-02-G F-T-435 Series: FleXYZ ESQT Packaging: Bulk Number of Positions: 48 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 4.5A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20μin (0.51μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3μin (0.08μm) Family Name: ESQT Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.415" (10.54mm) Insulation Height: 0.435" (11.05mm) Contact Shape: Square Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 774806-ESQT-116-02-GF-T-435
Series: FleXYZ ESQT
Packaging: Bulk
Number of Positions: 48
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Elevated Socket
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 4.5A per Contact
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20μin (0.51μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3μin (0.08μm)
Family Name: ESQT
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.415" (10.54mm)
Insulation Height: 0.435" (11.05mm)
Contact Shape: Square
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 315-ESQT-116-02-GF-T-435 774806-ESQT-116-02-GF-T-435
Product Name Electronic Connector Rectangular Connectors - ESQT-116-02-GF-T-435
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSD Series Strip Connectors - Dual Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details