Samtec Inc. Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec ESQT-113-02-L-D-425-002

Description
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes
Datasheet
Description
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec - 98P0824 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec
98P0824
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec 98P0824
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P0824
Product Name Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details