Samtec Inc. Electronic Connector ESQT-112-02-M-T-700

Description
CONN SOCKET 36POS 0.079 GOLD PCB Product overview: ESQT-112-02-M-T-700 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-112-02-M-T- 700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 36POS 0.079 GOLD PCB Product overview: ESQT-112-02-M-T-700 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-112-02-M-T- 700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-ESQT-112-02-M-T-700
Electronic Connector 315-ESQT-112-02-M-T-700
CONN SOCKET 36POS 0.079 GOLD PCB Product overview: ESQT-112-02-M-T-700 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-112-02-M-T- 700 can be used for catalog matching and distributor lookup.

CONN SOCKET 36POS 0.079 GOLD PCB Product overview: ESQT-112-02-M-T-700 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-112-02-M-T-700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - ESQT-112-02-M-T-700 - 790190-ESQT-112-02-M-T-700 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ESQT-112-02-M-T-700
790190-ESQT-112-02-M-T-700
Rectangular Connectors - ESQT-112-02-M-T-700 790190-ESQT-112-02-M-T-700
Manufacturer: Samtec Inc. Win Source Part Number: 790190-ESQT-112-02-M -T-700 Series: FleXYZ ESQT Packaging: Bulk Number of Positions: 36 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 4.5A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20μin (0.51μm) Contact Finish - Post: Tin Family Name: ESQT Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.700" (17.78mm) Contact Shape: Square Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 790190-ESQT-112-02-M-T-700
Series: FleXYZ ESQT
Packaging: Bulk
Number of Positions: 36
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Elevated Socket
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 4.5A per Contact
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20μin (0.51μm)
Contact Finish - Post: Tin
Family Name: ESQT
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.700" (17.78mm)
Contact Shape: Square
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec - 92P6162 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
92P6162
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec 92P6162
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-ESQT-112-02-M-T-700 790190-ESQT-112-02-M-T-700 92P6162
Product Name Electronic Connector Rectangular Connectors - ESQT-112-02-M-T-700 Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data