The Flexyz Flexible-Height Socket Strip features a 2.00 mm pitch and is RoHS compliant. It is designed for use with various board mates including TMMH, TMM, and MTMM, as well as cable mates like TCMD. The insulator material is black liquid crystal polymer, while the contact material is phosphor bronze with plating options of either tin or gold over nickel. The current rating is 4.5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +125 °C. The socket strip supports lead-free soldering and has a maximum cycle rating of 100 with gold plating. The insertion depth ranges from 2.62 mm to 5.03 mm, making it suitable for various applications requiring flexible height configurations.
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P5617 |
| Product Name | Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec |