Samtec Inc. Electronic Connector ESQT-110-02-M-D-800

Description
CONN SOCKET 20POS 0.079 GOLD PCB Product overview: ESQT-110-02-M-D-800 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-110-02-M-D- 800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 20POS 0.079 GOLD PCB Product overview: ESQT-110-02-M-D-800 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-110-02-M-D- 800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-ESQT-110-02-M-D-800
Electronic Connector 315-ESQT-110-02-M-D-800
CONN SOCKET 20POS 0.079 GOLD PCB Product overview: ESQT-110-02-M-D-800 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-110-02-M-D- 800 can be used for catalog matching and distributor lookup.

CONN SOCKET 20POS 0.079 GOLD PCB Product overview: ESQT-110-02-M-D-800 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-110-02-M-D-800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1078372-ESQT-110-02-M-D-800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1078372-ESQT-110-02-M-D-800
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1078372-ESQT-110-02-M-D-800
Win Source Part Number: 1078372-ESQT-110-02- M-D-800 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: ESQT Number of Positions: 20 Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.050" (1.27mm) Insulation Height: 0.800" (20.32mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 87340-2024; SQT-110-01-F-D-RA; SQW-110-01-F-D; DF11-20DS-2DSA(06); SQT-110-01-L-D-005; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 4.5A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ESQT-110

Win Source Part Number: 1078372-ESQT-110-02-M-D-800
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: ESQT
Number of Positions: 20
Connector Type: Elevated Socket
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.050" (1.27mm)
Insulation Height: 0.800" (20.32mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 87340-2024; SQT-110-01-F-D-RA; SQW-110-01-F-D; DF11-20DS-2DSA(06); SQT-110-01-L-D-005;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.5A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ESQT-110

Buy Now
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec - 92P5450 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
92P5450
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec 92P5450
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-ESQT-110-02-M-D-800 1078372-ESQT-110-02-M-D-800 92P5450
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data