Samtec Inc. Electronic Connector ESQT-110-02-M-D-535-001

Description
CONN SOCKET 20POS 0.079 GOLD PCB Product overview: ESQT-110-02-M-D-535- 001 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-110-02-M-D- 535-001 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN SOCKET 20POS 0.079 GOLD PCB Product overview: ESQT-110-02-M-D-535- 001 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-110-02-M-D- 535-001 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 315-ESQT-110-02-M-D-535-001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
315-ESQT-110-02-M-D-535-001
Electronic Connector 315-ESQT-110-02-M-D-535-001
CONN SOCKET 20POS 0.079 GOLD PCB Product overview: ESQT-110-02-M-D-535- 001 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-110-02-M-D- 535-001 can be used for catalog matching and distributor lookup.

CONN SOCKET 20POS 0.079 GOLD PCB Product overview: ESQT-110-02-M-D-535-001 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-110-02-M-D-535-001 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - ESQT-110-02-M-D-535-001 - 1075724-ESQT-110-02-M-D-535-001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ESQT-110-02-M-D-535-001
1075724-ESQT-110-02-M-D-535-001
Rectangular Connectors - ESQT-110-02-M-D-535-001 1075724-ESQT-110-02-M-D-535-001
Manufacturer: Samtec Inc. Win Source Part Number: 1075724-ESQT-110-02- M-D-535-001 Packaging: Bulk Number of Positions: 20 Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: 19 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 4.5A per Contact Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20μin (0.51μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.315" (8.00mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 1075724-ESQT-110-02-M-D-535-001
Packaging: Bulk
Number of Positions: 20
Connector Type: Elevated Socket
Contact Type: Forked
Number of Positions Loaded: 19
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 4.5A per Contact
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20μin (0.51μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.315" (8.00mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 315-ESQT-110-02-M-D-535-001 1075724-ESQT-110-02-M-D-535-001
Product Name Electronic Connector Rectangular Connectors - ESQT-110-02-M-D-535-001
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 37.206-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 734-146 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers