Samtec Inc. Rectangular Connectors - ESQT-108-02-S-D-314 ESQT-108-02-S-D-314

Description
Manufacturer: Samtec Inc. Win Source Part Number: 762912-ESQT-108-02-S -D-314 Series: FleXYZ ESQT Packaging: Bulk Number of Positions: 16 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 4.5A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: ESQT Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.536" (13.61mm) Insulation Height: 0.314" (7.98mm) Contact Shape: Square Alternative Parts (Cross-Reference): ESQT-108-02-G-D-314; ; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 762912-ESQT-108-02-S -D-314 Series: FleXYZ ESQT Packaging: Bulk Number of Positions: 16 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 4.5A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: ESQT Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.536" (13.61mm) Insulation Height: 0.314" (7.98mm) Contact Shape: Square Alternative Parts (Cross-Reference): ESQT-108-02-G-D-314; ; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - ESQT-108-02-S-D-314 - 762912-ESQT-108-02-S-D-314 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ESQT-108-02-S-D-314
762912-ESQT-108-02-S-D-314
Rectangular Connectors - ESQT-108-02-S-D-314 762912-ESQT-108-02-S-D-314
Manufacturer: Samtec Inc. Win Source Part Number: 762912-ESQT-108-02-S -D-314 Series: FleXYZ ESQT Packaging: Bulk Number of Positions: 16 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Elevated Socket Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 4.5A per Contact Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: ESQT Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.536" (13.61mm) Insulation Height: 0.314" (7.98mm) Contact Shape: Square Alternative Parts (Cross-Reference): ESQT-108-02-G-D-314; ; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 762912-ESQT-108-02-S-D-314
Series: FleXYZ ESQT
Packaging: Bulk
Number of Positions: 16
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Elevated Socket
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 4.5A per Contact
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: ESQT
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.536" (13.61mm)
Insulation Height: 0.314" (7.98mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): ESQT-108-02-G-D-314; ;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Electronic Connector - 315-ESQT-108-02-S-D-314 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
315-ESQT-108-02-S-D-314
Electronic Connector 315-ESQT-108-02-S-D-314
CONN SOCKET 16POS 0.079 GOLD PCB Product overview: ESQT-108-02-S-D-314 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-108-02-S-D- 314 can be used for catalog matching and distributor lookup.

CONN SOCKET 16POS 0.079 GOLD PCB Product overview: ESQT-108-02-S-D-314 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQT-108-02-S-D-314 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 762912-ESQT-108-02-S-D-314 315-ESQT-108-02-S-D-314
Product Name Rectangular Connectors - ESQT-108-02-S-D-314 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products