Samtec Inc. Connectors,Interconnects ESQT-105-03-L-D-310

Description
2.00 mm FleXYZ Flexible Elevated Skt Str
Request a Quote Datasheet
Description
2.00 mm FleXYZ Flexible Elevated Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.00 mm FleXYZ Flexible Elevated Skt Str

2.00 mm FleXYZ Flexible Elevated Skt Str

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Style: C Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Requires Holder

Buy Now Datasheet
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec - 92P3619 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec
92P3619
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec 92P3619
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQT-105-03-L-D-310 92P3619
Product Name Connectors,Interconnects Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products