Samtec Inc. Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec ESQT-104-02-M-D-320

Description
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes
Description
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexyz Flexible-Height Socket Strip, part number 48W4031, features a 2.00 mm pitch and is RoHS compliant. It is designed for use with various board mates including TMMH, TMM, and ESQT, as well as cable mates like TCMD. The insulator material is black liquid crystal polymer, while the contact material is phosphor bronze with plating options of either tin or gold over nickel. This socket strip has a current rating of 4.5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It supports an insertion depth of 2.62 mm to 5.03 mm and is rated for a maximum of 100 cycles with gold plating. The product is lead-free solderable, making it suitable for various applications requiring flexibility and reliability in connection.

Datasheet Summary
Powered by GS/AI

The Flexyz Flexible-Height Socket Strip, part number 48W4031, features a 2.00 mm pitch and is RoHS compliant. It is designed for use with various board mates including TMMH, TMM, and ESQT, as well as cable mates like TCMD. The insulator material is black liquid crystal polymer, while the contact material is phosphor bronze with plating options of either tin or gold over nickel. This socket strip has a current rating of 4.5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It supports an insertion depth of 2.62 mm to 5.03 mm and is rated for a maximum of 100 cycles with gold plating. The product is lead-free solderable, making it suitable for various applications requiring flexibility and reliability in connection.

Suppliers

Company
Product
Description
Supplier Links
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec - 48W4031 - Newark, An Avnet Company
Chicago, IL, United States
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec
48W4031
Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec 48W4031
FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes

FleXYZ Flexible-Height Socket Strip, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W4031
Product Name Flexyz Flexible-Height Socket Strip, 2.00Mm Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details