The Socket, 2.54mm, Vertical Through Hole, 36 Position (part number 84T3395) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 36 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the product is RoHS compliant and lead-free solderable, suitable for wave soldering only. Engineers should consider this socket for applications requiring reliable connections in compact spaces, particularly in environments where temperature extremes may be encountered.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa
CONN SOCKET 36POS 0.1 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84T3395 | ESQ-136-44-L-S |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole Mount | Through Hole |
| Termination | Solder |