Samtec Inc. Header, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-136-23-S-D

Description
HEADER, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Description
HEADER, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 72 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in both solder tail (ESW) and square tail (ESQ) configurations, with a current rating of 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type when two pins are powered. The voltage rating is 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with various plating options available. This product is suitable for applications requiring reliable connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Header, 72 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in both solder tail (ESW) and square tail (ESQ) configurations, with a current rating of 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type when two pins are powered. The voltage rating is 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with various plating options available. This product is suitable for applications requiring reliable connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Header, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P2127 - Newark, An Avnet Company
Chicago, IL, United States
Header, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P2127
Header, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P2127
HEADER, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P2127
Product Name Header, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details