Samtec Inc. PCB Sockets ESQ-136-14-G-D

Description
Samtec ESQ-136-14-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-136-14-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1976518 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976518
PCB Sockets 1976518
Samtec ESQ-136-14-G-D PCB Socket

Samtec ESQ-136-14-G-D PCB Socket

Supplier's Site
PCB Sockets - 1976519 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976519
PCB Sockets 1976519
Samtec ESQ-136-14-G-D PCB Socket

Samtec ESQ-136-14-G-D PCB Socket

Supplier's Site
 - ESQ-136-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-136-14-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-136-14-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-136-14-G-D
CONN SOCKET 72POS 0.1 GOLD PCB

CONN SOCKET 72POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 2X36 Position, Elevated; Connector Systems Samtec - 92P2108 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X36 Position, Elevated; Connector Systems Samtec
92P2108
Socket, 2.54Mm, 2X36 Position, Elevated; Connector Systems Samtec 92P2108
SOCKET, 2.54MM, 2X36 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X36 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1976518 ESQ-136-14-G-D ESQ-136-14-G-D 92P2108
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X36 Position, Elevated; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1731120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details