The Socket, 2.54mm, Vertical Through Hole, 36 Position (part number 83T8422) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 36 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the product is RoHS compliant and lead-free solderable, suitable for wave soldering only. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces averaging 6 oz and 5 oz, respectively. The socket is rated for a maximum of 100 cycles with a gold contact finish. This product is ideal for applications requiring reliable connections in compact spaces.
CONN SOCKET 36POS 0.1 GOLD PCB
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-136-12-L-S | 83T8422 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |