The Socket, 2.54mm, Vertical Through Hole, 105 Position (part number 83T8420) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 105 contacts, making it suitable for various connectivity needs. The socket is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. This product has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold plating thickness of 10µ". It is RoHS compliant and lead-free solderable, suitable for wave soldering processes. Engineers should consider this socket for applications requiring reliable and robust connections in environments with varying temperature conditions.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 105 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83T8420 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 105 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |