Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 35 Position; Connector Systems Samtec ESQ-135-33-G-S

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 35 Position (part number 84T3374) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 35 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the product is RoHS compliant and lead-free solderable, suitable for wave soldering only. Engineers should consider this socket for applications requiring reliable electrical connections in compact spaces, particularly where low insertion force options are beneficial.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 35 Position (part number 84T3374) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 35 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the product is RoHS compliant and lead-free solderable, suitable for wave soldering only. Engineers should consider this socket for applications requiring reliable electrical connections in compact spaces, particularly where low insertion force options are beneficial.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 35 Position; Connector Systems Samtec - 84T3374 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 35 Position; Connector Systems Samtec
84T3374
Socket, 2.54Mm, Vertical Through Hole, 35 Position; Connector Systems Samtec 84T3374
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3374
Product Name Socket, 2.54Mm, Vertical Through Hole, 35 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data