The Socket, 2.54mm, Vertical Through Hole, 105 Position (part number 92P2027) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 105 contacts. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering. It has a contact resistance of 10 mΩ and can withstand up to 100 mating cycles with a minimum gold thickness of 10µ". The insertion depth ranges from 3.68 mm to 6.35 mm, and the standard insertion force is approximately 6 oz. This product is suitable for applications requiring reliable connections in compact spaces.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 105 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P2027 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 105 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |