The Header, 68 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in both solder tail (ESW) and square tail (ESQ) configurations, with a current rating of 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type when two pins are powered. The voltage rating is 550 VAC when mated with compatible connectors. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze. This product is suitable for applications requiring reliable connections in various electronic devices.
HEADER, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P1989 |
| Product Name | Header, 68 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |