The Header, 66 Contacts, 2 Rows, Through Hole, 2.54 Mm, part number 92P1932, is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 66 contacts arranged in two rows, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.2 A per pin for the ESW type and 5.7 A per pin for the ESQ type, with a voltage rating of 550 VAC when mated. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and lead-free solderable, specifically designed for applications requiring reliable electrical connections.
HEADER, 66 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P1932 |
| Product Name | Header, 66 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |