Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 33 Position; Connector Systems Samtec ESQ-133-23-G-S

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 33 Position; Connector Systems Samtec - 83T8360 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 33 Position; Connector Systems Samtec
83T8360
Socket, 2.54Mm, Vertical Through Hole, 33 Position; Connector Systems Samtec 83T8360
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 33 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8360
Product Name Socket, 2.54Mm, Vertical Through Hole, 33 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Accessories - 609-4401-ND - DigiKey
Amphenol Communications Solutions
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers