Samtec Inc. Socket, 2.54Mm, 3X33 Position, Elevated; Connector Systems Samtec ESQ-133-12-G-T

Description
SOCKET, 2.54MM, 3X33 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:99Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 2.54MM, 3X33 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:99Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 3X33 Position, Elevated (part number 92P1904) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 99 contacts arranged in three rows and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. This socket is suitable for applications requiring reliable connections in various electronic devices.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 3X33 Position, Elevated (part number 92P1904) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 99 contacts arranged in three rows and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. This socket is suitable for applications requiring reliable connections in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 3X33 Position, Elevated; Connector Systems Samtec - 92P1904 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X33 Position, Elevated; Connector Systems Samtec
92P1904
Socket, 2.54Mm, 3X33 Position, Elevated; Connector Systems Samtec 92P1904
SOCKET, 2.54MM, 3X33 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:99Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 3X33 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:99Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P1904
Product Name Socket, 2.54Mm, 3X33 Position, Elevated; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details