Samtec ESQ-132-14-G-D PCB Socket
Samtec ESQ-132-14-G-D PCB Socket
CONN SOCKET 64POS 0.1 GOLD PCB Product overview: ESQ-132-14-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQ-132-14-G-D can be used for catalog matching and distributor lookup.
.100 PC104 Elevated Skt Strip
Manufacturer: Samtec Inc.
Win Source Part Number: 918718-ESQ-132-14-G-
Series: ESQ
Operating Temperature Range: -55°C ~ 125°C
Features: 64 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: ESQ-132
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: ESQ-132-14-G-D-ND, Q3968078, SAM8771
ELEVATED SOCKET, 2.54MM, 64 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN SOCKET 64POS 0.1 GOLD PCB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1803896 | 315-ESQ-132-14-G-D | ESQ-132-14-G-D | 918718-ESQ-132-14-G-D | 41T0477 | ESQ-132-14-G-D |
| Product Name | PCB Sockets | Electronic Connector | Rectangular Connectors - ESQ-132-14-G-D | Elevated Socket, 2.54Mm, 64 Position, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 225 volts | 550 volts | 550 volts |