Samtec Inc. Elevated Socket, 2.54Mm, 64 Position, 2Row; Connector Systems Samtec ESQ-132-14-G-D.

Description
ELEVATED SOCKET, 2.54MM, 64 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes
Description
ELEVATED SOCKET, 2.54MM, 64 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Elevated Socket, 2.54Mm, 64 Position, 2Row; Connector Systems Samtec - 25AC9431 - Newark, An Avnet Company
Chicago, IL, United States
Elevated Socket, 2.54Mm, 64 Position, 2Row; Connector Systems Samtec
25AC9431
Elevated Socket, 2.54Mm, 64 Position, 2Row; Connector Systems Samtec 25AC9431
ELEVATED SOCKET, 2.54MM, 64 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

ELEVATED SOCKET, 2.54MM, 64 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC9431
Product Name Elevated Socket, 2.54Mm, 64 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7921B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Jacks, Plugs - 461-1237-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details