Samtec Inc. Socket, 2.54Mm, 2X32 Position, Elevated; Connector Systems Samtec ESQ-132-13-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-132-13-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X32 Position, Elevated; Connector Systems Samtec - 92P1760 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X32 Position, Elevated; Connector Systems Samtec
92P1760
Socket, 2.54Mm, 2X32 Position, Elevated; Connector Systems Samtec 92P1760
SOCKET, 2.54MM, 2X32 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X32 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 2X32Way, Elevated; Pitch Spacing Samtec - 41AH1913 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X32Way, Elevated; Pitch Spacing Samtec
41AH1913
Socket, 2.54Mm, 2X32Way, Elevated; Pitch Spacing Samtec 41AH1913
SOCKET, 2.54MM, 2X32WAY, ELEVATED; Pitch Spacing:2.54mm; No. of Contacts:64Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

SOCKET, 2.54MM, 2X32WAY, ELEVATED; Pitch Spacing:2.54mm; No. of Contacts:64Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-132-13-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-132-13-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-132-13-G-D
CONN SOCKET 64POS 0.1 GOLD PCB

CONN SOCKET 64POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-132-13-G-D 92P1760 41AH1913 ESQ-132-13-G-D
Product Name Socket, 2.54Mm, 2X32 Position, Elevated; Connector Systems Samtec Socket, 2.54Mm, 2X32Way, Elevated; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data