Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-132-12-G-D-019

Description
CONN SOCKET 64POS 0.1 GOLD PCB
Description
CONN SOCKET 64POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm is designed for board-to-board applications and features a pitch spacing of 2.54 mm. It is part of the ESQ series and is RoHS compliant. The connector is suitable for through-hole mounting and has a current rating of 5.7 A per pin when two pins are powered. It can operate within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, available with various plating options including gold and tin. The product is designed for a maximum of 100 cycles with a normal force of 125 grams.

Datasheet Summary
Powered by GS/AI

The Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm is designed for board-to-board applications and features a pitch spacing of 2.54 mm. It is part of the ESQ series and is RoHS compliant. The connector is suitable for through-hole mounting and has a current rating of 5.7 A per pin when two pins are powered. It can operate within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, available with various plating options including gold and tin. The product is designed for a maximum of 100 cycles with a normal force of 125 grams.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-132-12-G-D-019
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-132-12-G-D-019
CONN SOCKET 64POS 0.1 GOLD PCB

CONN SOCKET 64POS 0.1 GOLD PCB

Supplier's Site
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1739 - Newark, An Avnet Company
Chicago, IL, United States
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1739
Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1739
HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-132-12-G-D-019 92P1739
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Plug connector - NPQH-D-Q6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details