The Socket, 2.54mm, Vertical Through Hole, 62 Position (part number 92P1695) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 62 contacts, making it suitable for various connectivity needs. The socket is constructed with a black glass-filled polyester insulator and phosphor bronze contacts, with plating options available in gold or tin over nickel. This product has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold plating thickness of 10µ". It is RoHS compliant and lead-free solderable, suitable for wave soldering processes. Engineers should consider this socket for applications requiring reliable connections in compact spaces, particularly where low insertion force options are beneficial.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 62 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P1695 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 62 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |