Samtec Inc. Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-130-48-G-D

Description
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Description
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 60 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in both solder tail (ESW) and square tail (ESQ) configurations, with a current rating of 5.2 A per pin for ESW and 5.7 A per pin for ESQ when two pins are powered. The voltage rating is 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze. This product is suitable for applications requiring reliable connections in various electronic devices.

Datasheet Summary
Powered by GS/AI

The Header, 60 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in both solder tail (ESW) and square tail (ESQ) configurations, with a current rating of 5.2 A per pin for ESW and 5.7 A per pin for ESQ when two pins are powered. The voltage rating is 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze. This product is suitable for applications requiring reliable connections in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1668 - Newark, An Avnet Company
Chicago, IL, United States
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1668
Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1668
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P1668
Product Name Header, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details