The Socket, 2.54mm, 1x28 Position, Elevated (part number 92P1479) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 28 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the product is RoHS compliant and lead-free solderable, suitable for wave soldering only. The socket supports a maximum of 100 mating cycles with a gold plating thickness of 10µ" (0.25µm). Insertion and withdrawal forces are specified, with standard values for single contacts. This product is part of the ESW and ESQ series, which includes various configurations and options for different applications.
SOCKET, 2.54MM, 1X28 POSITION, ELEVATED; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P1479 |
| Product Name | Socket, 2.54Mm, 1X28 Position, Elevated; Connector Systems Samtec |
| Connector Type | Board to Board Connector |