The Header, 54 Contacts, 2 Rows, Through Hole, 2.54 Mm, part number 38AC7117, is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 54 contacts arranged in two rows, suitable for through-hole mounting. The connector is RoHS compliant and constructed from black glass-filled polyester for the insulator, with contacts made of phosphor bronze. The product supports a current rating of 5.7 A per pin when two pins are powered and has a voltage rating of 550 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The standard insertion force is approximately 125 grams, and the connector is designed for a maximum of 100 cycles with a gold contact plating option. This header is compatible with various connector types, including TSW and ESQ series, making it versatile for different applications.
CONN SOCKET 54POS 0.1 GOLD PCB
HEADER, 54 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-127-48-L-D | 38AC7117 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header, 54 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |