Samtec Inc. Header, 27 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-127-38-G-S-011

Description
HEADER, 27 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 27 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 27 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1449 - Newark, An Avnet Company
Chicago, IL, United States
Header, 27 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1449
Header, 27 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1449
HEADER, 27 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 27 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P1449
Product Name Header, 27 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products