The Header, 52 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The connector is available in two lead styles: ESW (solder tail) and ESQ (square tail), with a current rating of 5.2 A per pin for ESW and 5.7 A per pin for ESQ when two pins are powered. The voltage rating is 550 VAC when mated with compatible connectors. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze. This product is suitable for applications requiring reliable connections in various electronic devices.
HEADER, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN SOCKET 52POS 0.1 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 92P1394 | ESQ-126-58-S-D |
| Product Name | Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole Mount | Through Hole |
| Termination | Solder |