Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-126-38-L-D

Description
CONN SOCKET 52POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 52POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-126-38-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-126-38-L-D
CONN SOCKET 52POS 0.1 GOLD PCB

CONN SOCKET 52POS 0.1 GOLD PCB

Supplier's Site
Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC7099
Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC7099
HEADER, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-126-38-L-D 38AC7099
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details