Samtec Inc. Header, 26 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec ESQ-126-38-G-S

Description
HEADER, 26 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 26 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 26 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1373 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1373
Header, 26 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1373
HEADER, 26 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 26 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P1373
Product Name Header, 26 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details