Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-126-24-G-D

Description
Win Source Part Number: 1363512-ESQ-126-24-G -D Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Samtec Inc. Series: ESQ Package: Tube Product Status: Active Base Product Number: ESQ-126 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5.7A per Contact Style: Board to Board Connector Type: Elevated Socket Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 52 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.380" (9.65mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 550VAC Contact Finish Thickness - Post: 3.00µin (0.076µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363512-ESQ-126-24-G -D Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Samtec Inc. Series: ESQ Package: Tube Product Status: Active Base Product Number: ESQ-126 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5.7A per Contact Style: Board to Board Connector Type: Elevated Socket Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 52 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.380" (9.65mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 550VAC Contact Finish Thickness - Post: 3.00µin (0.076µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1363512-ESQ-126-24-G-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1363512-ESQ-126-24-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1363512-ESQ-126-24-G-D
Win Source Part Number: 1363512-ESQ-126-24-G -D Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Samtec Inc. Series: ESQ Package: Tube Product Status: Active Base Product Number: ESQ-126 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5.7A per Contact Style: Board to Board Connector Type: Elevated Socket Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 52 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.380" (9.65mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 550VAC Contact Finish Thickness - Post: 3.00µin (0.076µm)

Win Source Part Number: 1363512-ESQ-126-24-G-D
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Samtec Inc.
Series: ESQ
Package: Tube
Product Status: Active
Base Product Number: ESQ-126
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5.7A per Contact
Style: Board to Board
Connector Type: Elevated Socket
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 52
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.380" (9.65mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 550VAC
Contact Finish Thickness - Post: 3.00µin (0.076µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1363512-ESQ-126-24-G-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 550 volts
Current Rating 5.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MS15005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
2 suppliers
PCB Headers & Receptacles - 102802-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details