Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec ESQ-126-14-T-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote
Description
.100 PC104 Elevated Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 52 Position (part number 92P1347) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 52 contacts, making it suitable for various connectivity needs. The socket is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. This product has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold plating of 10µ" (0.25µm). The socket is RoHS compliant and lead-free solderable, suitable for wave soldering processes. It is important to note that some lengths, styles, and options may be non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 52 Position (part number 92P1347) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 52 contacts, making it suitable for various connectivity needs. The socket is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. This product has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold plating of 10µ" (0.25µm). The socket is RoHS compliant and lead-free solderable, suitable for wave soldering processes. It is important to note that some lengths, styles, and options may be non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-126-14-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec - 92P1347 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec
92P1347
Socket, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec 92P1347
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 52 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-126-14-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-126-14-T-D
CONN SOCKET 52POS 0.1 TIN PCB

CONN SOCKET 52POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-126-14-T-D 92P1347 ESQ-126-14-T-D
Product Name Socket, 2.54Mm, Vertical Through Hole, 52 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data