The Socket, 2.54mm, 1x26 Position, Elevated from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row containing 26 contacts. It features through-hole mounting and is compliant with RoHS standards. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the product supports a maximum of 100 mating cycles with gold plating. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces provided for ease of use.
SOCKET, 2.54MM, 1X26 POSITION, ELEVATED; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P1346 |
| Product Name | Socket, 2.54Mm, 1X26 Position, Elevated; Connector Systems Samtec |
| Connector Type | Board to Board Connector |