Samtec Inc. Socket, 2.54Mm, 1X26 Position, Elevated; Connector Systems Samtec ESQ-126-13-G-S

Description
SOCKET, 2.54MM, 1X26 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 1X26 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 1X26 Position, Elevated; Connector Systems Samtec - 92P1339 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X26 Position, Elevated; Connector Systems Samtec
92P1339
Socket, 2.54Mm, 1X26 Position, Elevated; Connector Systems Samtec 92P1339
SOCKET, 2.54MM, 1X26 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 1X26 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P1339
Product Name Socket, 2.54Mm, 1X26 Position, Elevated; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Banana Socket - 9210 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details