Samtec Inc. PCB Sockets ESQ-126-13-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-126-13-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1803979 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803979
PCB Sockets 1803979
Samtec ESQ-126-13-G-D PCB Socket

Samtec ESQ-126-13-G-D PCB Socket

Supplier's Site
PCB Sockets - 1803496 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803496
PCB Sockets 1803496
Samtec ESQ-126-13-G-D PCB Socket

Samtec ESQ-126-13-G-D PCB Socket

Supplier's Site
Socket, 2.54Mm, 2X26 Position, Elevated; Connector Systems Samtec - 92P1338 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X26 Position, Elevated; Connector Systems Samtec
92P1338
Socket, 2.54Mm, 2X26 Position, Elevated; Connector Systems Samtec 92P1338
SOCKET, 2.54MM, 2X26 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X26 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-126-13-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-126-13-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-126-13-G-D
CONN SOCKET 52POS 0.1 GOLD PCB

CONN SOCKET 52POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-126-13-G-D 1803979 92P1338 ESQ-126-13-G-D
Product Name PCB Sockets Socket, 2.54Mm, 2X26 Position, Elevated; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 225 volts 550 volts
Unlock Full Specs
to access all available technical data