The Socket, 2.54mm, Vertical Through Hole, 50 Position (part number 71P5309) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 50 contacts, making it suitable for various electronic configurations. The socket is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with plating options available in gold or tin over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold contact option. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion forces averaging 6 oz for a single contact. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. This socket is a reliable choice for engineers looking for a robust and versatile connector solution in their designs.
.100 PC104 Elevated Skt Strip
CONN SOCKET 50POS 0.1 GOLD PCB
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 50 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-125-23-G-D | ESQ-125-23-G-D | 71P5309 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec | |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Solder | ||
| Mounting | Through Hole | Through Hole Mount |