.100 PC104 Elevated Skt Strip
SOCKET, 2.54MM, 2X25 POSITION, ELEVATED; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts;
CONN SOCKET 50POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-125-13-G-D | 92P1207 | 56AC5410 | ESQ-125-13-G-D |
| Product Name | Socket, 2.54Mm, 2X25 Position, Elevated; Connector Systems Samtec | Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole Mount | Through Hole | ||
| Termination | Through Hole | Solder |