Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-124-34-S-D

Description
CONN SOCKET 48POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 48POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-124-34-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-124-34-S-D
CONN SOCKET 48POS 0.1 GOLD PCB

CONN SOCKET 48POS 0.1 GOLD PCB

Supplier's Site
Header, 48 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1146 - Newark, An Avnet Company
Chicago, IL, United States
Header, 48 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1146
Header, 48 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1146
HEADER, 48 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 48 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-124-34-S-D 92P1146
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 48 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1783-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 231-176/003-000 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers