Samtec Inc. Socket, 2.54Mm, 2X24 Position, Elevated; Connector Systems Samtec ESQ-124-13-G-D

Description
SOCKET, 2.54MM, 2X24 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X24 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X24 Position, Elevated; Connector Systems Samtec - 92P1110 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X24 Position, Elevated; Connector Systems Samtec
92P1110
Socket, 2.54Mm, 2X24 Position, Elevated; Connector Systems Samtec 92P1110
SOCKET, 2.54MM, 2X24 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X24 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P1110
Product Name Socket, 2.54Mm, 2X24 Position, Elevated; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details