Samtec Inc. PCB Sockets ESQ-123-14-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-123-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1804091 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804091
PCB Sockets 1804091
Samtec ESQ-123-14-G-D PCB Socket

Samtec ESQ-123-14-G-D PCB Socket

Supplier's Site
PCB Sockets - 1803504 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803504
PCB Sockets 1803504
Samtec ESQ-123-14-G-D PCB Socket

Samtec ESQ-123-14-G-D PCB Socket

Supplier's Site
Socket, 2.54Mm, 2X23 Position, Elevated; Connector Systems Samtec - 92P1058 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X23 Position, Elevated; Connector Systems Samtec
92P1058
Socket, 2.54Mm, 2X23 Position, Elevated; Connector Systems Samtec 92P1058
SOCKET, 2.54MM, 2X23 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X23 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 01AC1829 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
01AC1829
Connector, Rcpt, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 01AC1829
CONNECTOR, RCPT, 46POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:46Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 46POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:46Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-123-14-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-123-14-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-123-14-G-D
CONN SOCKET 46POS 0.1 GOLD PCB

CONN SOCKET 46POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-123-14-G-D 1804091 92P1058 01AC1829 ESQ-123-14-G-D
Product Name PCB Sockets Socket, 2.54Mm, 2X23 Position, Elevated; Connector Systems Samtec Connector, Rcpt, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Through Hole Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 225 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details