Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-123-12-G-T

Description
CONN SOCKET 69POS 0.1 GOLD PCB
Description
CONN SOCKET 69POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 3X23 Position, Elevated (part number 83T8190) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 69 contacts, making it suitable for various connectivity needs. The connector is through-hole mounted and is RoHS compliant. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. Insertion and withdrawal forces are specified, with standard insertion force averaging 6 oz for a single contact. The connector is designed for a maximum of 100 cycles with 10µ" gold plating. This product is suitable for applications requiring reliable connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 3X23 Position, Elevated (part number 83T8190) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features three rows and a total of 69 contacts, making it suitable for various connectivity needs. The connector is through-hole mounted and is RoHS compliant. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. Insertion and withdrawal forces are specified, with standard insertion force averaging 6 oz for a single contact. The connector is designed for a maximum of 100 cycles with 10µ" gold plating. This product is suitable for applications requiring reliable connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-123-12-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-123-12-G-T
CONN SOCKET 69POS 0.1 GOLD PCB

CONN SOCKET 69POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 3X23 Position, Elevated; Connector Systems Samtec - 83T8190 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X23 Position, Elevated; Connector Systems Samtec
83T8190
Socket, 2.54Mm, 3X23 Position, Elevated; Connector Systems Samtec 83T8190
SOCKET, 2.54MM, 3X23 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:69Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 3X23 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:69Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-123-12-G-T 83T8190
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 3X23 Position, Elevated; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data