Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-122-59-G-T

Description
CONN SOCKET 66POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 66POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-122-59-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-122-59-G-T
CONN SOCKET 66POS 0.1 GOLD PCB

CONN SOCKET 66POS 0.1 GOLD PCB

Supplier's Site
Header, 66 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1040 - Newark, An Avnet Company
Chicago, IL, United States
Header, 66 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1040
Header, 66 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1040
HEADER, 66 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 66 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESQ-122-59-G-T 92P1040
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 66 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data