Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec ESQ-122-34-T-D

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 44 Position (part number 92P1002) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It is part of the ESW and ESQ series, which allows for compatibility with various types of strips including TSW and MTSW. The socket is constructed from black glass-filled polyester with contacts made of phosphor bronze, available with either gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold contact finish. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces of 6 oz and 5 oz, respectively. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. This socket is ideal for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 44 Position (part number 92P1002) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It is part of the ESW and ESQ series, which allows for compatibility with various types of strips including TSW and MTSW. The socket is constructed from black glass-filled polyester with contacts made of phosphor bronze, available with either gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the socket supports a maximum of 100 mating cycles with a gold contact finish. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces of 6 oz and 5 oz, respectively. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. This socket is ideal for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec - 92P1002 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec
92P1002
Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec 92P1002
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 44 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P1002
Product Name Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data