The Socket, 2.54mm, 2x22 Position, Elevated (part number 92P0955) is designed for board-to-board applications with a pitch spacing of 2.54mm and features 44 contacts arranged in two rows. It is compatible with various types of strip connectors including TSW, MTSW, and ESQ. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the product is RoHS compliant and lead-free solderable, suitable for wave soldering only. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces of 6 oz and 5 oz, respectively. The socket is rated for a maximum of 100 cycles with 10µ" gold plating. This product is ideal for applications requiring reliable connections in compact spaces.
CONN SOCKET 44POS 0.1 GOLD PCB
SOCKET, 2.54MM, 2X22 POSITION, ELEVATED; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-122-12-G-D | 92P0955 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X22 Position, Elevated; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole Mount |