Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 63 Position; Connector Systems Samtec ESQ-121-34-L-T

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 63 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:63Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 63 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:63Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 63 Position; Connector Systems Samtec - 84T3032 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 63 Position; Connector Systems Samtec
84T3032
Socket, 2.54Mm, Vertical Through Hole, 63 Position; Connector Systems Samtec 84T3032
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 63 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:63Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 63 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:63Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3032
Product Name Socket, 2.54Mm, Vertical Through Hole, 63 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111007 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Ribbon Cable Connectors - 1-103310-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details