The Socket, 2.54mm, 2x21 Position, Elevated (part number 92P0917) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 42 contacts arranged in two rows and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. It is recognized for its reliability, with a maximum of 100 cycles for gold-plated contacts. This socket is suitable for applications requiring elevated connections and low insertion force options are available.
SOCKET, 2.54MM, 2X21 POSITION, ELEVATED; Connector Systems:Board-to-Boa
CONN SOCKET 42POS 0.1 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 92P0917 | ESQ-121-12-G-D |
| Product Name | Socket, 2.54Mm, 2X21 Position, Elevated; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole Mount | Through Hole |
| Termination | Solder |