The product is a 60-contact, 3-row header designed for through-hole mounting with a pitch spacing of 2.54 mm. It is part of the ESQ series and is RoHS compliant. The header features a current rating of 5.7 A per pin when two pins are powered and a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with various plating options available. This product is suitable for applications requiring reliable board-to-board connections.
HEADER, 60 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 38AC7076 |
| Product Name | Header, 60 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |