Samtec ESQ-120-33-T-D PCB Socket
Samtec ESQ-120-33-T-D PCB Socket
Manufacturer: Samtec Inc.
Win Source Part Number: 918715-ESQ-120-33-T-
Series: ESQ
Operating Temperature Range: -55°C ~ 105°C
Features: 40 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Tin
Package: Tube
Mounting: Through Hole
Family Name: ESQ-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 11
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN SOCKET 40POS 0.1 TIN PCB Product overview: ESQ-120-33-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-ESQ-120-33-T-D can be used for catalog matching and distributor lookup.
.100 PC104 Elevated Skt Strip
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa
Board-To-Board Connector, ESQ Series, Through Hole, Receptacle, 40, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1803892 | 918715-ESQ-120-33-T-D | 315-ESQ-120-33-T-D | ESQ-120-33-T-D | 92P0823 | 71Y9057 |
| Product Name | PCB Sockets | Rectangular Connectors - ESQ-120-33-T-D | Electronic Connector | Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec | Board-To-Board Connector, Esq Series, Through Hole, Receptacle, 40, 2.54 Mm, Tin Plated Contacts Rohs Compliant Samtec | |
| Geometry | Straight; Straight |